Abrisa Technologies Datasheets for Industrial Coatings

Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more

Product Name Notes
Anti-Reflective (AR) Coating Visible (VIS) Visible (VIS) Anti-Reflective (AR) coating for full color LCD & OLED Displays Ravg < 0.5% (AOI = 0-30º) 425-675nm Also available with oleo/hydrophobic properties Anti-Reflective...
BBAR BARC-11 This broadband coating provides a low level of reflectance across a wide spectrum from 400-1100nm, reflecting less than 1.0% average. Standard and custom coatings are available for refractive...
BBAR BARC-5 High Efficiency Anti-Reflective (AR) Coating This high efficiency broadband anti-reflective (AR) coating reflects less than 0.5% average from 425-675nm. Higher performance specifications are also available. Standard & custom...
Narrow Band Anti-Reflective (AR) Coating nominally centered @1550 nm This narrow band anti-reflective (AR) coating is an excellent coating for targeting a single wavelength or very narrow band of wavelengths...
Anti-Reflective (AR) These coatings are all dielectric single or multi-layers and are designed for low reflectance and high transmittance in the UV, visible, and near IR spectral bands. Features High...
Abrisa Technologies’ CleanVue™ PRO – Series of anti-reflection (AR) coatings combine improved handling, cleaning, water shedding, and robust performance with excellent anti-reflective properties making them ideal for displays and optical...
Optical and image sensor use is on the rise with growing applications in industrial 3D metrology, machine vision, automotive obstacle avoidance, security and surveillance, document and 3D scanning, gesture recognition...
The Chemical Strengthening process toughens soda lime through a sodium and potassium ion exchange in a salt bath. Glass can be strengthened from 8 to 16 hours and is often...
The ZC&R Coatings for Optics division of Abrisa Technologies, designs and manufactures autoclavable coatings such as custom anti-reflection, mirror and filter coatings for use in medical and dental environments where...
Transparent conductive coatings are commonly used in a wide variety of applications requiring moderately low resistivity together with economy. Indium Tin Oxide (ITO) coating provides visible light transmission of about...