Abrisa Technologies Clear & Tinted Glass

Description
Soda lime glass is the most prevalent type of glass and is prepared by melting the raw materials, such as soda, lime, silica, alumina, and small quantities of fining agents in a glass furnace at temperatures up to 1675°C. Soda lime sheet glass is made by floating molten glass on a bed of molten tin. This method gives the sheet uniform thickness and very flat surfaces. Soda lime glass is the base material for most clear, colored and patterned glass types. Features Can be chemically strengthened to increase mechanical strength* Can be heat strengthened or heat tempered to increase thermal shock resistance and mechanical strength Can be machined, optically coated, chemically etched, sandblasted, colored, or laminated Good flatness and surface quality due to float process The lowest cost solution for sheet fabricating glass components
Datasheet
Description
Soda lime glass is the most prevalent type of glass and is prepared by melting the raw materials, such as soda, lime, silica, alumina, and small quantities of fining agents in a glass furnace at temperatures up to 1675°C. Soda lime sheet glass is made by floating molten glass on a bed of molten tin. This method gives the sheet uniform thickness and very flat surfaces. Soda lime glass is the base material for most clear, colored and patterned glass types. Features Can be chemically strengthened to increase mechanical strength* Can be heat strengthened or heat tempered to increase thermal shock resistance and mechanical strength Can be machined, optically coated, chemically etched, sandblasted, colored, or laminated Good flatness and surface quality due to float process The lowest cost solution for sheet fabricating glass components
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clear & Tinted Glass -  - Abrisa Technologies
Clarksburg, WV, United States
Clear & Tinted Glass
Clear & Tinted Glass
Soda lime glass is the most prevalent type of glass and is prepared by melting the raw materials, such as soda, lime, silica, alumina, and small quantities of fining agents in a glass furnace at temperatures up to 1675°C. Soda lime sheet glass is made by floating molten glass on a bed of molten tin. This method gives the sheet uniform thickness and very flat surfaces. Soda lime glass is the base material for most clear, colored and patterned glass types. Features Can be chemically strengthened to increase mechanical strength* Can be heat strengthened or heat tempered to increase thermal shock resistance and mechanical strength Can be machined, optically coated, chemically etched, sandblasted, colored, or laminated Good flatness and surface quality due to float process The lowest cost solution for sheet fabricating glass components

Soda lime glass is the most prevalent type of glass and is prepared by melting the raw materials, such as soda, lime, silica, alumina, and small quantities of fining agents in a glass furnace at temperatures up to 1675°C. Soda lime sheet glass is made by floating molten glass on a bed of molten tin. This method gives the sheet uniform thickness and very flat surfaces. Soda lime glass is the base material for most clear, colored and patterned glass types.

Features

  • Can be chemically strengthened to increase mechanical strength*
  • Can be heat strengthened or heat tempered to increase thermal shock resistance and mechanical strength
  • Can be machined, optically coated, chemically etched, sandblasted, colored, or laminated
  • Good flatness and surface quality due to float process
  • The lowest cost solution for sheet fabricating glass components
Supplier's Site Datasheet

Technical Specifications

  Abrisa Technologies
Product Category Glass Materials
Product Name Clear & Tinted Glass
Shape / Form Plate / Board
Applications Optical Grade
Features Glaze or protective coating (optional feature)
Glass Type Glass; SodaLime
Length 96.06 inch (2440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quartz Glass Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Shape / Form Custom Shape
Glass Type Glass; Quartz
View Details
Lead Glass -  - MarShield
MarShield
Specs
Shape / Form Plate / Board
Applications Radiation Protections
Glass Type Glass; Lead Glass
View Details
Gold on Silver Coated Glass, GoSiGlass™ -  - Technic, Inc.
Specs
Applications Electronics or semiconductors
Features Glaze or protective coating
Glass Type Glass
View Details
Ground & Polished Plates -  - Technical Glass Products, Inc. - OH
Technical Glass Products, Inc. - OH
Specs
Shape / Form Plate / Board
Glass Type Glass
Length 1 inch (25.4 mm)
View Details