Hubbard-Hall Inc. Pre-treatment Coating Mi-Phos™ M5

Description
DESCRIPTION Mi-Phos™ M-5 is a manganese phosphate for steel. FEATURES AND BENEFITS Easy additions with liquid concentrate Temperature 205° to 210° F (96°– 99° C) Military Spec: MIL DTL 16232G, AMS 2481 RoHS and REACH compliant Excellent for paint adhesion Anti-gall; Break-In TYPICAL APPLICATIONS Standard Military Corrosion Protection Sporting Arms Pre-Paint and Powder Coat Automotive Hand Tools
Datasheet
Description
DESCRIPTION Mi-Phos™ M-5 is a manganese phosphate for steel. FEATURES AND BENEFITS Easy additions with liquid concentrate Temperature 205° to 210° F (96°– 99° C) Military Spec: MIL DTL 16232G, AMS 2481 RoHS and REACH compliant Excellent for paint adhesion Anti-gall; Break-In TYPICAL APPLICATIONS Standard Military Corrosion Protection Sporting Arms Pre-Paint and Powder Coat Automotive Hand Tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-treatment Coating - Mi-Phos™ M5 - Hubbard-Hall Inc.
Waterbury, CT, USA
Pre-treatment Coating
Mi-Phos™ M5
Pre-treatment Coating Mi-Phos™ M5
DESCRIPTION Mi-Phos™ M-5 is a manganese phosphate for steel. FEATURES AND BENEFITS Easy additions with liquid concentrate Temperature 205° to 210° F (96°– 99° C) Military Spec: MIL DTL 16232G, AMS 2481 RoHS and REACH compliant Excellent for paint adhesion Anti-gall; Break-In TYPICAL APPLICATIONS Standard Military Corrosion Protection Sporting Arms Pre-Paint and Powder Coat Automotive Hand Tools

DESCRIPTION

Mi-Phos™ M-5 is a manganese phosphate for steel.

FEATURES AND BENEFITS

  • Easy additions with liquid concentrate
  • Temperature 205° to 210° F (96°– 99° C)
  • Military Spec: MIL DTL 16232G, AMS 2481
  • RoHS and REACH compliant
  • Excellent for paint adhesion
  • Anti-gall; Break-In

TYPICAL APPLICATIONS

  • Standard Military Corrosion Protection
  • Sporting Arms
  • Pre-Paint and Powder Coat
  • Automotive
  • Hand Tools
Supplier's Site Datasheet

Technical Specifications

  Hubbard-Hall Inc.
Product Category Industrial Coatings
Product Number Mi-Phos™ M5
Product Name Pre-treatment Coating
Type Coating; Primer; Sealer
Chemistry Manganese Phosphate
Substrate Metallic; Steel
Cure / Setting Technology Film Drying; Sporting Arms, Hands Tools
Unlock Full Specs
to access all available technical data