Master Bond, Inc. Datasheets for Marine Coatings

Marine coatings are waterproof, protective layers that are applied to surfaces exposed to or immersed in fresh, brackish, and/or salt water. They are used with boats, ships, ferries and other watercraft, as well as with marine structures such as offshore oil rigs.
Marine Coatings: Learn more

Product Name Notes
Master Bond Polymer System EP21 is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties and a very forgiving 1 to 1 mix ratio by weight or...
Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance.
Master Bond Polymer System EP21ARHT is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance.
Master Bond Polymer System EP21BAS is a radioopaque two component epoxy compound which cures readily at ambient or more quickly at elevated temperatures. This epoxy polymer system features outstanding physical...
Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or...
Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does...
Master Bond Polymer System UV 15-7LRI is a new one component, optically clear, non-yellowing UV curable polymer system for high performance adhesives, sealants and coatings. It is 100% reactive and...
Master Bond Polymer System UV15-42C is a new one component, high viscosity, optically clear, tough UV curable polymer system with extended capability of -80°F to +300°F. It is fully reactive,...
Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80°F to +250°F. It is 100% reactive,...
Master Bond UV11-3 is an extra-hard, super-abrasion resist-radiation curable coating system for plastic substrates. It is a low viscosity, clear, 100% reactive liquid that can be cured readily by exposure...
Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It...
Master Bond UV15FL is a new one component, high strength, low viscosity, flexible UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties.
Master Bond UV15LV is a new one component, high strength UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a...
Master Bond UV15TK is a new one component, high strength, medium viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It...
Master Bond UV15X-2 is a new one component, non-yellowing UV curable polymer system for high performance coatings, adhesives and sealants with exceptionally fast response to UV radiation. It is 100%...
Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It...
Master Bond UV18Med is a new one component, high strength UV curable system with superb chemical resistance & flexibility for coating, sealing and bonding. It is a 100% reactive, mobile...