Master Bond, Inc. Datasheets for Polysulphide Adhesives and Sealants
Polysulphide adhesive resins and sealants provide a flexible and chemically resistant adhesive or sealant.
Polysulphide Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. | |
| Master Bond EP21TPFL-1AO is an electrically insulative, two part epoxy polysulfide system with a thermal conductivity of 9-10 BTU•in/ft2•hr•°F [1.30-1.44 W/(m•K)]. As a polysulfide based system, it has very good... | |
| Master Bond EP21TPHT is an epoxy polysulfide compound that withstands temperatures up to 350°F which gives it a higher resistance to elevated temperatures than most polysulfide systems. | |
| Master Bond Polymer Adhesive EP21TP-2 is a two component polysulfide/epoxy based adhesive/sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix... | |
| Master Bond Polymer Adhesive EP21TPLV is a two component low viscosity, exceptionally tough epoxy polysulfide composition formulated to cure quickly at ambient temperature and even more rapidly at elevated temperatures... | |
| Master Bond Polymer Adhesive EP21TPND is a two component polysulfide/epoxy based adhesive/ sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100... |