Master Bond, Inc. Datasheets for Silicone Adhesives and Sealants
Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600° F), but lack the strength of other epoxy or acrylic resins.
Silicone Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| Featuring superb electrical insulation properties, MasterSil 156 is a two component, moderate viscosity silicone system for high performance potting, encapsulation and sealing. It combines high temperature resistance, flexibility, low shrinkage... | |
| Low viscosity MasterSil 152 is a two component, optically clear silicone system that cures when exposed to air at room temperature. It has outstanding electrical insulation properties, making it ideal... | |
| Master Bond MasterSil 153AO is an addition cured two part silicone with a high tensile lap shear strength, thermal conductivity and electrical insulation. | |
| Master Bond MasterSil 153Med is a two component, paste silicone compound for high performance bonding and sealing. This is an addition cured system and does not require exposure to air... | |
| Master Bond MasterSil 323 is a two component, addition cured system for bonding, sealing and potting applications. | |
| Master Bond MasterSil 705TC is a one component, thermally conductive, electrically isolating silicone for bonding, sealing and coating applications. It features outstanding thermal conductivity and is well suited for applications... | |
| Master Bond MasterSil 981-LO is a two component silicone for bonding and sealing that meets NASA low outgassing specifications. High level of softness Optically clear in thin sections Addition cured... | |
| MasterSil 151TC is a highly flexible, temperature resistant two component silicone adhesive offering low thermal resistance and outstanding thermal conductivity. It was developed to improve thermal management for electronic assemblies... | |
| MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it... | |
| MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. | |
| MasterSil 323AO-LO is a two component silicone elastomer with a self-priming feature, designed for bonding, sealing and gap filling applications. This electrically insulating and thermally conductive compound meets NASA low... | |
| Mastersil 323Med is a two part, addition cured silicone that passes ISO 10933-5 for cytotoxicity used in medical device manufacturing. | |
| MasterSil 912Med is a single component silicone with a paste viscosity for bonding, sealing and coating medical devices. This non-corrosive, neutral cure compound complies with USP Class VI and ISO... | |
| MasterSil 920-LO is an ideal material for the encapsulation of sensitive electronic and optical components, especially when low stress is a critical requirement. This neutral curing, non-corrosive, RTV silicone has... | |
| MasterSil 930 is an acetoxy type fluorosilicone for bonding, sealing and coating. Its most prominent feature is excellent chemical resistance, particularly to fuels, oils and solvents when compared to more... | |
| MasterSil 972TC-LO is capable of transferring heat with a thermal conductivity of 7-9 BTU•in/ft²•hr•°F [1.01-1.30 W/(m•K)], while retaining superior dielectric properties. It bonds well to a wide variety of substrates,... | |
| MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving... | |
| Passing both USP Class VI testing and ISO cytotoxicity specifications, MasterSil 910Med is formulated for bonding, sealing, coating in medical device applications. As an acetoxy type system, it bonds exceptionally... |