Pelonis Technologies, Inc. Datasheets for Electric Heaters

Electric heaters generate heat by passing an electric current through a high-resistance material.
Electric Heaters: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 30 31
Product Name Notes
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to...
Standard Model. The delivery time for this model is shorter. If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor...

<< Prev Next >>