Pelonis Technologies, Inc. 1.44 Watt per Centimeter Square (W/cm²) Power Density and 0.06 Ampere (A) Current Ultra-Thin Flexible Heater TSC0160063GR3970

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSC0160063GR3970 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 1.44 W/cm² and a current rating of 0.06 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design incorporates advanced nano technology, enhancing flexibility and reducing the risk of failure due to bending. It does not produce high electromagnetic fields (EMF), which is a common issue with traditional printed or wired heaters. Installation is straightforward, requiring only the removal of the adhesive backing for application, although a pressure plate is recommended for high wattage density applications to ensure proper contact. Engineers should note that this heater cannot be cut or trimmed, as doing so would disrupt the heating element and create an open circuit. For optimal performance, it is advised to use a temperature sensor or thermostat if operating at higher power densities to prevent overheating.

Datasheet Summary
Powered by GS/AI

The TSC0160063GR3970 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 1.44 W/cm² and a current rating of 0.06 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design incorporates advanced nano technology, enhancing flexibility and reducing the risk of failure due to bending. It does not produce high electromagnetic fields (EMF), which is a common issue with traditional printed or wired heaters. Installation is straightforward, requiring only the removal of the adhesive backing for application, although a pressure plate is recommended for high wattage density applications to ensure proper contact. Engineers should note that this heater cannot be cut or trimmed, as doing so would disrupt the heating element and create an open circuit. For optimal performance, it is advised to use a temperature sensor or thermostat if operating at higher power densities to prevent overheating.

Suppliers

Company
Product
Description
Supplier Links
1.44 Watt per Centimeter Square (W/cm²) Power Density and 0.06 Ampere (A) Current Ultra-Thin Flexible Heater - TSC0160063GR3970 - Pelonis Technologies, Inc.
Exton, PA, USA
1.44 Watt per Centimeter Square (W/cm²) Power Density and 0.06 Ampere (A) Current Ultra-Thin Flexible Heater
TSC0160063GR3970
1.44 Watt per Centimeter Square (W/cm²) Power Density and 0.06 Ampere (A) Current Ultra-Thin Flexible Heater TSC0160063GR3970
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSC0160063GR3970
Product Name 1.44 Watt per Centimeter Square (W/cm²) Power Density and 0.06 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

0.56 Watt per Centimeter Square (W/cm²) Power Density and 0.53 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100040dR7.91 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0076 MBH)
Watt Density 0.5600 W/in²
View Details
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2080B(S/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2080M-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
0.55 Watt per Centimeter Square (W/cm²) Power Density and 0.24 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100013bR12.6 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0024 MBH)
Watt Density 0.5500 W/in²
View Details