The TSC016d008lR2970 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 1.16 W/cm² and a current rating of 0.024 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater's design incorporates advanced nano technology, enhancing flexibility and reducing the risk of failure due to bending. It does not produce high electromagnetic fields (EMF), which is a common issue with traditional heaters. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. For optimal performance, especially at higher power densities, a temperature sensor or thermostat is recommended to prevent overheating.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC016d008lR2970 |
| Product Name | 1.16 Watt per Centimeter Square (W/cm²) Power Density and 0.024 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |