The TSC0200020gR70.5 Ultra-Thin Flexible Heater from Pelonis Technologies, Inc. features a power density of 0.51 W/cm² and operates at a current of 0.17 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, ensuring uniform heating across its surface. It can operate in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design minimizes electromagnetic fields (EMF) and is more flexible than traditional foil imprinted heaters, reducing the risk of failure due to bending. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that this heater cannot be cut or trimmed, as doing so would disrupt the heating element and create an open circuit. For optimal performance, especially at higher power densities, a temperature controller is recommended to prevent overheating.
Standard Model. The delivery time for this model is shorter.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC0200020gR70.5 |
| Product Name | 0.51 Watt per Centimeter Square (W/cm²) Power Density and 0.17 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |