ZF Electronic Systems Pleasant Prairie, LLC Proximity Sensors MP100701

Description
Proximity Sensors 12mA 24VDC 3wireSnk 20AWG x1m BBB, Black
Datasheet
Description
Proximity Sensors 12mA 24VDC 3wireSnk 20AWG x1m BBB, Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
MP100701
Proximity Sensors MP100701
Proximity Sensors 12mA 24VDC 3wireSnk 20AWG x1m BBB, Black

Proximity Sensors 12mA 24VDC 3wireSnk 20AWG x1m BBB, Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number MP100701
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000115-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08317645845 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details