ZF Electronic Systems Pleasant Prairie, LLC Magnetic Proximity Sensor, Hall Effect MP1013

Description
One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state reliability Stable output over operating temperature range Open collector (sinking or NPN) output can be used with bipolar or CMOS logic circuits with suitable pull-up resistor South pole sensitive Unipolar device Latching version available (contact factory) RoHS compliant Fastener-less design IP67 Typical Applications Door position & interlock Limit switch Flow/speed Home security Pedal switch
Datasheet
Description
One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state reliability Stable output over operating temperature range Open collector (sinking or NPN) output can be used with bipolar or CMOS logic circuits with suitable pull-up resistor South pole sensitive Unipolar device Latching version available (contact factory) RoHS compliant Fastener-less design IP67 Typical Applications Door position & interlock Limit switch Flow/speed Home security Pedal switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensor, Hall Effect - MP1013 - ZF Electronic Systems Pleasant Prairie, LLC
Pleasant Prairie, WI, USA
Magnetic Proximity Sensor, Hall Effect
MP1013
Magnetic Proximity Sensor, Hall Effect MP1013
One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state reliability Stable output over operating temperature range Open collector (sinking or NPN) output can be used with bipolar or CMOS logic circuits with suitable pull-up resistor South pole sensitive Unipolar device Latching version available (contact factory) RoHS compliant Fastener-less design IP67 Typical Applications Door position & interlock Limit switch Flow/speed Home security Pedal switch

One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output

Features

  • Solid state reliability
  • Stable output over operating temperature range
  • Open collector (sinking or NPN) output can be used with bipolar or CMOS logic circuits with suitable pull-up resistor
  • South pole sensitive
  • Unipolar device
  • Latching version available (contact factory)
  • RoHS compliant
  • Fastener-less design
  • IP67

Typical Applications

  • Door position & interlock
  • Limit switch
  • Flow/speed
  • Home security
  • Pedal switch
Supplier's Site Datasheet

Technical Specifications

  ZF Electronic Systems Pleasant Prairie, LLC
Product Category Proximity Sensors
Product Number MP1013
Product Name Magnetic Proximity Sensor, Hall Effect
Sensor Technology Hall Effect Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature 257 F (125 C)
Power Requirements DC Powered
Electrical Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity sensor - SIES-8M-PS-24V-K-2,5-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Photoelectric - 373668 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details