One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output
Features
Typical Applications
| ZF Electronic Systems Pleasant Prairie, LLC | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | MP1014 |
| Product Name | Magnetic Proximity Sensor, Hall Effect |
| Sensor Technology | Hall Effect Proximity Sensor; Magnetic Proximity Sensor |
| Body Shape | Other; Flange Mount |
| Operating Temperature | 185 F (85 C) |
| Power Requirements | DC Powered |
| Electrical Output | Current |