ZF Electronic Systems Pleasant Prairie, LLC Magnetic Proximity Sensor, Reed MP2018

Description
Reed position sensors with normally open or closed contacts that change states when a magnetic field is applied. The sensors act as non-latching electrical switches Features Contacts hermetically sealed for long life Zero power consumption Suitable for DC and AC circuits RoHS compliant Mounting hardware included IP65 Operate/Release Distances*: 6.35 mm – 17.8 mm (0.25” – 0.7”) Typical Applications Door position & interlock Limit switch Flow/speed Home security Pedal switch
Datasheet
Description
Reed position sensors with normally open or closed contacts that change states when a magnetic field is applied. The sensors act as non-latching electrical switches Features Contacts hermetically sealed for long life Zero power consumption Suitable for DC and AC circuits RoHS compliant Mounting hardware included IP65 Operate/Release Distances*: 6.35 mm – 17.8 mm (0.25” – 0.7”) Typical Applications Door position & interlock Limit switch Flow/speed Home security Pedal switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensor, Reed - MP2018 - ZF Electronic Systems Pleasant Prairie, LLC
Pleasant Prairie, WI, USA
Magnetic Proximity Sensor, Reed
MP2018
Magnetic Proximity Sensor, Reed MP2018
Reed position sensors with normally open or closed contacts that change states when a magnetic field is applied. The sensors act as non-latching electrical switches Features Contacts hermetically sealed for long life Zero power consumption Suitable for DC and AC circuits RoHS compliant Mounting hardware included IP65 Operate/Release Distances*: 6.35 mm – 17.8 mm (0.25” – 0.7”) Typical Applications Door position & interlock Limit switch Flow/speed Home security Pedal switch

Reed position sensors with normally open or closed contacts that change states when a magnetic field is applied. The sensors act as non-latching electrical switches

Features

  • Contacts hermetically sealed for long life
  • Zero power consumption
  • Suitable for DC and AC circuits
  • RoHS compliant
  • Mounting hardware included
  • IP65
  • Operate/Release Distances*: 6.35 mm – 17.8 mm (0.25” – 0.7”)

Typical Applications

  • Door position & interlock
  • Limit switch
  • Flow/speed
  • Home security
  • Pedal switch
Supplier's Site Datasheet

Technical Specifications

  ZF Electronic Systems Pleasant Prairie, LLC
Product Category Proximity Sensors
Product Number MP2018
Product Name Magnetic Proximity Sensor, Reed
Sensor Technology Magnetic Proximity Sensor
Body Shape Other; Flange Mount
Operation Distance 0.2500 to 0.7008 inch (6.35 to 17.8 mm)
Operating Temperature 221 F (105 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - AIS18N08RW220-2M - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000000790-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1182EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details