ZF Electronic Systems Pleasant Prairie, LLC Magnetic Proximity Sensor, Hall Effect MP1021

Description
One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state reliability Flange-mount housing Stable output over operating temperature range Compatible with unregulated power supply Open collector (sinking or NPN) output can be used with bipolar or CMOS logic circuits with suitable pull-up resistor North pole sensitive Unipolar device RoHS compliant IP67 Typical Applications Door position & interlock Limit switch Flow/speed Home security Pedal switch
Datasheet
Description
One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state reliability Flange-mount housing Stable output over operating temperature range Compatible with unregulated power supply Open collector (sinking or NPN) output can be used with bipolar or CMOS logic circuits with suitable pull-up resistor North pole sensitive Unipolar device RoHS compliant IP67 Typical Applications Door position & interlock Limit switch Flow/speed Home security Pedal switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensor, Hall Effect - MP1021 - ZF Electronic Systems Pleasant Prairie, LLC
Pleasant Prairie, WI, USA
Magnetic Proximity Sensor, Hall Effect
MP1021
Magnetic Proximity Sensor, Hall Effect MP1021
One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state reliability Flange-mount housing Stable output over operating temperature range Compatible with unregulated power supply Open collector (sinking or NPN) output can be used with bipolar or CMOS logic circuits with suitable pull-up resistor North pole sensitive Unipolar device RoHS compliant IP67 Typical Applications Door position & interlock Limit switch Flow/speed Home security Pedal switch

One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output

Features

  • Solid state reliability
  • Flange-mount housing
  • Stable output over operating temperature range
  • Compatible with unregulated power supply
  • Open collector (sinking or NPN) output can be used with bipolar or CMOS logic circuits with suitable pull-up resistor
  • North pole sensitive
  • Unipolar device
  • RoHS compliant
  • IP67

Typical Applications

  • Door position & interlock
  • Limit switch
  • Flow/speed
  • Home security
  • Pedal switch
Supplier's Site Datasheet

Technical Specifications

  ZF Electronic Systems Pleasant Prairie, LLC
Product Category Proximity Sensors
Product Number MP1021
Product Name Magnetic Proximity Sensor, Hall Effect
Sensor Technology Hall Effect Proximity Sensor; Magnetic Proximity Sensor
Body Shape Other; Flange Mount
Operating Temperature 185 F (85 C)
Power Requirements DC Powered
Electrical Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3283EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4251 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
View Details