ZF Electronic Systems Pleasant Prairie, LLC Datasheets for Rocker Switches
Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more
| Product Name | Notes |
|---|---|
| Features: 10A switching in a compact miniature package Single-pole and double-pole configurations Lighted and non-lighted versions available Variety of terminals available Industry-standard cut-out dimensions Mechanical life: min. 50,000 operations Splash-proof... | |
| Features: 16A rocker switch in 11mm wide package Lighted and non-lighted versions Double-throw and three-position versions available Contact gap > 3mm Mechanical life min. 50,000 operations Industry-standard cut-out dimensions | |
| Features: 20 amp switching in a compact round low-profile design Available in a variety of colors 2 and 3-position configurations Industry-standard cut-out dimensions Mechanical life min. 50,000 operations | |
| Features: Compact double-pole switch complying to IP65 AC and DC electrical ratings Lighted and non-lighted versions available Snap-in mounting with 20mm panel cut-out 2 and 3-position configurations | |
| Features: Enclosed switch complying to IP56 AC and DC electrical ratings Single-pole and double-pole configurations Lighted and non-lighted versions available Maintained-action and momentary options Snap-in mounting | |
| Features: Enclosed switch complying to IP56 AC and DC electrical ratings Single-pole and double-pole configurations Maintained-action and momentary options Snap-in mounting | |
| Features: Enclosed switch complying to IP56 AC and DC electrical ratings Single-pole and double-pole configurations Multiple terminal options Snap-in mounting | |
| Features: Extremely small panel-mount power rocker switch Switching current up to 6 A Available in a variety of colors Low-profile design Mechanical life: min. 50,000 operations | |
| Features: High current switching in a compact round package Single-pole and double-pole configurations Lighted and non-lighted versions available Available in a wide variety of colors Industry-standard cut-out dimensions Mechanical life... | |
| Features: Industry standard miniature package Enclosed switch complying to IP65 AC and DC electrical ratings Lighted and non-lighted versions available Maintained-action and momentary options Snap-in mounting | |
| Features: Low-profile miniature package Single-throw and double-throw options Variety of terminals available Mechanical life min. 100,000 operations Industry-standard cut-out dimensions Splash-proof option available | |
| Features: Rugged 2-pole rocker switch for high current applications Lighted and non-lighted versions available Single-throw and double-throw Maintained-action and momentary Mechanical life min. 50,000 operations Contact gap >3mm Splash-proof option... | |
| Features: Rugged 2-pole rocker switching up to 20 A Lighted and non-lighted versions available Single-throw and double-throw Maintained-action and momentary Mechanical life min. 50,000 operations Contact gap >3mm Splash-proof option... | |
| Features Rugged design switching up to 20 A 2-color molded button for maximum visibility Lighted and non-lighted versions available Degree of protection up to IP42 possible 2 and 3-position configurations... | |
| Features: Enclosed switch complying to IP56 AC and DC electrical ratings Lighted and non-lighted versions available Variety of actuator and lens color options Snap-in mounting | |
| Features: Enclosed switch complying to IP65 AC and DC electrical ratings Lighted and non-lighted versions available Maintained-action and momentary options Multiple terminal options Snap-in mounting | |
| Wireless and batteryless momentary rocker switch that provides data transfer via RF technology. The required energy is generated by the mechanical actuation of the switch. Up to three telegrams are... |