ZF Electronic Systems Pleasant Prairie, LLC Datasheets for Magnetic Proximity Sensors
Magnetic proximity sensors include devices that work on inductive, variable reluctance, magneto resistive or Hall effect principles. Proximity sensors detect the presence or absence of an object using a critical distance.
Magnetic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Employs a Hall Effect digital vane sensor and a permanent magnet in two small towers, separated by a 3.4 mm (0.135”) air gap. The output switches when a ferrous target... | |
| One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state... | |
| Reed position sensors with normally open or closed contacts that change states when a magnetic field is applied. The sensors act as non-latching electrical switches Features Contacts hermetically sealed for... | |
| Wireless, non-contact magnetic sensors, in the presence of their actuating magnet, send a unique, coded telegram to one or more compatible, easily-programmed Receivers. If sensor does receive the confirmation of... |