ZF Electronic Systems Pleasant Prairie, LLC Proximity Sensors MP201801

Description
Proximity Sensors .5A 175VDC 24AWG 12" SPST FormA, Flng Mnt
Datasheet
Description
Proximity Sensors .5A 175VDC 24AWG 12" SPST FormA, Flng Mnt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
MP201801
Proximity Sensors MP201801
Proximity Sensors .5A 175VDC 24AWG 12" SPST FormA, Flng Mnt

Proximity Sensors .5A 175VDC 24AWG 12" SPST FormA, Flng Mnt

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number MP201801
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIED-M12NB-ZS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1575 inch (4 mm)
Repeatability 7.87 mils (200 µm)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Through-Beam Photoelectric Sensor - PTR4P5MNS - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 197 inch (5000 mm)
View Details
Inductive Proximity Sensors - 5000004994-SE - TE Connectivity
Specs
Operation Distance 0.0310 inch (0.7874 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details