ZF Electronic Systems Pleasant Prairie, LLC Magnetic Proximity Sensor, Hall Effect MP1005 – MP1007

Description
One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state reliability Stable output over operating temperature range Compatible with unregulated power supply South pole activated Open collector (sinking or NPN) output can be used with bipolar or CMOS logic circuits with suitable pull-up resistor RoHS compliant IP67 Typical Applications Door position & interlock Limit switch Flow/speed Home security Pedal switch
Datasheet
Description
One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state reliability Stable output over operating temperature range Compatible with unregulated power supply South pole activated Open collector (sinking or NPN) output can be used with bipolar or CMOS logic circuits with suitable pull-up resistor RoHS compliant IP67 Typical Applications Door position & interlock Limit switch Flow/speed Home security Pedal switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensor, Hall Effect - MP1005 – MP1007 - ZF Electronic Systems Pleasant Prairie, LLC
Pleasant Prairie, WI, USA
Magnetic Proximity Sensor, Hall Effect
MP1005 – MP1007
Magnetic Proximity Sensor, Hall Effect MP1005 – MP1007
One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state reliability Stable output over operating temperature range Compatible with unregulated power supply South pole activated Open collector (sinking or NPN) output can be used with bipolar or CMOS logic circuits with suitable pull-up resistor RoHS compliant IP67 Typical Applications Door position & interlock Limit switch Flow/speed Home security Pedal switch

One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output

Features

  • Solid state reliability
  • Stable output over operating temperature range
  • Compatible with unregulated power supply
  • South pole activated
  • Open collector (sinking or NPN) output can be used with bipolar or CMOS logic circuits with suitable pull-up resistor
  • RoHS compliant
  • IP67

Typical Applications

  • Door position & interlock
  • Limit switch
  • Flow/speed
  • Home security
  • Pedal switch
Supplier's Site Datasheet

Technical Specifications

  ZF Electronic Systems Pleasant Prairie, LLC
Product Category Proximity Sensors
Product Number MP1005 – MP1007
Product Name Magnetic Proximity Sensor, Hall Effect
Sensor Technology Hall Effect Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operating Temperature 302 F (150 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004477-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Sensors - 2093506 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details