Gem Electronics BNC Resistor Termination 301-T50TP

Description
BNC Resistor Termination Impedance: 50 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'
Description
BNC Resistor Termination Impedance: 50 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'

Suppliers

Company
Product
Description
Supplier Links
BNC Resistor Termination - 301-T50TP - Gem Electronics
Windsor, CT, USA
BNC Resistor Termination
301-T50TP
BNC Resistor Termination 301-T50TP
BNC Resistor Termination Impedance: 50 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'

BNC Resistor Termination
Impedance: 50 Ohm

Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Terminations
Product Number 301-T50TP
Product Name BNC Resistor Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21503S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 3000 MHz
View Details
10W 8GHz – Coaxial Termination - UIYCT10AS8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 8000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Terminations - NCT2605 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 5 watts
View Details