Gem Electronics TNC Resistor Termination 310-T93TP

Description
TNC Resistor Termination 310-T93TP 50 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.
Description
TNC Resistor Termination 310-T93TP 50 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Suppliers

Company
Product
Description
Supplier Links
TNC Resistor Termination - 310-T93TP - Gem Electronics
Windsor, CT, USA
TNC Resistor Termination
310-T93TP
TNC Resistor Termination 310-T93TP
TNC Resistor Termination 310-T93TP 50 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

TNC Resistor Termination 310-T93TP 50 Ohm

Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Terminations
Product Number 310-T93TP
Product Name TNC Resistor Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2115000 - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; 7/16
Frequency Range 0.0 to 3000 MHz
View Details
 - 2326510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
Space Qualified Coaxial Termination T1M-TV - T1M-TV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 20000 MHz
View Details
Terminations - NCT5002 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
Power 2 watts
View Details