Gem Electronics BNC Resistor Termination 301-T93TP

Description
BNC Resistor Termination Impedance: 93 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.
Description
BNC Resistor Termination Impedance: 93 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Suppliers

Company
Product
Description
Supplier Links
BNC Resistor Termination - 301-T93TP - Gem Electronics
Windsor, CT, USA
BNC Resistor Termination
301-T93TP
BNC Resistor Termination 301-T93TP
BNC Resistor Termination Impedance: 93 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

BNC Resistor Termination
Impedance: 93 Ohm

Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Terminations
Product Number 301-T93TP
Product Name BNC Resistor Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT2602 - kTB Solutions
Specs
Connector Type SMA; SMA
Frequency Range 0.0 to 26500 MHz
Power 2 watts
View Details
30W 6GHz SMA Coaxial Termination - UIYCT30AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 6000 MHz
View Details
Space Qualified Coaxial Termination T3M-TV - T3M-TV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range ? to 40000 MHz
View Details
Coaxial Termination - 5o21203S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 3000 MHz
View Details