Gem Electronics BNC Resistor Termination 301-T75TP

Description
BNC Resistor Termination Impedance: 75 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'
Description
BNC Resistor Termination Impedance: 75 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'

Suppliers

Company
Product
Description
Supplier Links
BNC Resistor Termination - 301-T75TP - Gem Electronics
Windsor, CT, USA
BNC Resistor Termination
301-T75TP
BNC Resistor Termination 301-T75TP
BNC Resistor Termination Impedance: 75 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'

BNC Resistor Termination
Impedance: 75 Ohm

Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Terminations
Product Number 301-T75TP
Product Name BNC Resistor Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

 - 2326437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 40000 MHz
Power 0.5000 watts
View Details
Coaxial Termination T5M - T5M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range 0.0 to 67000 MHz
View Details
Coaxial Termination - 5o2150003N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; 7-16; N, 7/16
Frequency Range 0.0 to 3000 MHz
View Details
25W 8GHz – Coaxial Termination - UIYCT25AS8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 8000 MHz
View Details