Gem Electronics F Series 75 Ohm Termination 0401-T75-TP

Description
F 75 Ohm Termination (0401-T75)
Description
F 75 Ohm Termination (0401-T75)

Suppliers

Company
Product
Description
Supplier Links
F Series 75 Ohm Termination - 0401-T75-TP - Gem Electronics
Windsor, CT, USA
F Series 75 Ohm Termination
0401-T75-TP
F Series 75 Ohm Termination 0401-T75-TP
F 75 Ohm Termination (0401-T75)

F 75 Ohm Termination (0401-T75)

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Terminations
Product Number 0401-T75-TP
Product Name F Series 75 Ohm Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21250124S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 12400 MHz
View Details
 - 5464128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
View Details
KAT27007C-4×5 - KAT27007C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Terminations - NCT2602 - kTB Solutions
Specs
Connector Type SMA; SMA
Frequency Range 0.0 to 26500 MHz
Power 2 watts
View Details