The Model 300 Series Inline Delta Tube Flow Element may be used for the measurement of flow in pipe lines from 1/2” NPS through 3” NPS. The Model 300 Series utilizes two averaging flow elements of equal area to sense stagnation (RAM) and static differential pressure providing minimum permanent pressure loss. This flow element can be supplied with your choice of plain, threaded, or flanged end connections in a wide variety of materials.
| Mid-West Instrument | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 300-BD |
| Product Name | Model 300 Series |
| Meter Technology | Pitot Tubes |
| Operating Temperature | -20 to 200 F (-29 to 93 C) |
| Process Media Type | Liquid; Gas; Steam |
| Operating Pressure | 2600 psi (1830 m H2O) |
| Meter Type | Velocity Flow Meter |