Mid-West Instrument Model 300 Series 300-AB

Description
The Model 300 Series Inline Delta Tube Flow Element may be used for the measurement of flow in pipe lines from 1/2” NPS through 3” NPS. The Model 300 Series utilizes two averaging flow elements of equal area to sense stagnation (RAM) and static differential pressure providing minimum permanent pressure loss. This flow element can be supplied with your choice of plain, threaded, or flanged end connections in a wide variety of materials.
Datasheet
Description
The Model 300 Series Inline Delta Tube Flow Element may be used for the measurement of flow in pipe lines from 1/2” NPS through 3” NPS. The Model 300 Series utilizes two averaging flow elements of equal area to sense stagnation (RAM) and static differential pressure providing minimum permanent pressure loss. This flow element can be supplied with your choice of plain, threaded, or flanged end connections in a wide variety of materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 300 Series - 300-AB - Mid-West Instrument
Sterling Heights, MI, USA
Model 300 Series
300-AB
Model 300 Series 300-AB
The Model 300 Series Inline Delta Tube Flow Element may be used for the measurement of flow in pipe lines from 1/2” NPS through 3” NPS. The Model 300 Series utilizes two averaging flow elements of equal area to sense stagnation (RAM) and static differential pressure providing minimum permanent pressure loss. This flow element can be supplied with your choice of plain, threaded, or flanged end connections in a wide variety of materials.

The Model 300 Series Inline Delta Tube Flow Element may be used for the measurement of flow in pipe lines from 1/2” NPS through 3” NPS. The Model 300 Series utilizes two averaging flow elements of equal area to sense stagnation (RAM) and static differential pressure providing minimum permanent pressure loss. This flow element can be supplied with your choice of plain, threaded, or flanged end connections in a wide variety of materials.

Datasheet

Technical Specifications

  Mid-West Instrument
Product Category Liquid Flow Meters
Product Number 300-AB
Product Name Model 300 Series
Meter Technology Pitot Tubes
Operating Temperature -20 to 600 F (-29 to 316 C)
Process Media Type Liquid; Gas; Steam
Operating Pressure 3770 psi (2653 m H2O)
Meter Type Velocity Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

ND Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Product Standards RoHS
Process Media Type Liquid
View Details
PETRO 3003 VOLUTIGER | VOLUBOTTLE - combined-gravity-pump-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 264.00 GPM (1000 L/min)
View Details
Flow Sensors - 3610199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.0282 to 0.3178 SCFM (0.0480 to 0.5402 m³/hr)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details