316 stainless steel welded flow element, anti-blowout protection
| Mid-West Instrument | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 302-BN |
| Product Name | Model 302 Series |
| Meter Technology | Pitot Tubes |
| Operating Temperature | -20 to 300 F (-29 to 149 C) |
| Process Media Type | Liquid; Gas; Steam |
| Operating Pressure | 1550 psi (1091 m H2O) |
| Meter Type | Velocity Flow Meter |