Equal area double averaging pitot tube, low permanent pressure loss
| Mid-West Instrument | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 307-BW |
| Product Name | Model 307 Series |
| Meter Technology | Pitot Tubes |
| Process Media Type | Liquid; Gas; Steam |
| Operating Pressure | 15 psi (10.56 m H2O) |
| Meter Type | Velocity Flow Meter |