Provides flow measurement information without the need for system shutdown
| Mid-West Instrument | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 312-*L |
| Product Name | Model 312 Series |
| Meter Technology | Pitot Tubes |
| Process Media Type | Liquid; Gas; Steam |
| Operating Pressure | 100 psi (70.38 m H2O) |
| Meter Type | Velocity Flow Meter |