316 stainless steel welded flow element, several flanges available
| Mid-West Instrument | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 3*3-*R |
| Product Name | Model 343/383 Series |
| Meter Technology | Pitot Tubes |
| Process Media Type | Liquid; Gas; Steam |
| Operating Pressure | 235 psi (165 m H2O) |
| Meter Type | Velocity Flow Meter |