Mid-West Instrument Model 300 Series 300-BB

Description
The Model 300 Series Inline Delta Tube Flow Element may be used for the measurement of flow in pipe lines from 1/2” NPS through 3” NPS. The Model 300 Series utilizes two averaging flow elements of equal area to sense stagnation (RAM) and static differential pressure providing minimum permanent pressure loss. This flow element can be supplied with your choice of plain, threaded, or flanged end connections in a wide variety of materials.
Datasheet
Description
The Model 300 Series Inline Delta Tube Flow Element may be used for the measurement of flow in pipe lines from 1/2” NPS through 3” NPS. The Model 300 Series utilizes two averaging flow elements of equal area to sense stagnation (RAM) and static differential pressure providing minimum permanent pressure loss. This flow element can be supplied with your choice of plain, threaded, or flanged end connections in a wide variety of materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 300 Series - 300-BB - Mid-West Instrument
Sterling Heights, MI, USA
Model 300 Series
300-BB
Model 300 Series 300-BB
The Model 300 Series Inline Delta Tube Flow Element may be used for the measurement of flow in pipe lines from 1/2” NPS through 3” NPS. The Model 300 Series utilizes two averaging flow elements of equal area to sense stagnation (RAM) and static differential pressure providing minimum permanent pressure loss. This flow element can be supplied with your choice of plain, threaded, or flanged end connections in a wide variety of materials.

The Model 300 Series Inline Delta Tube Flow Element may be used for the measurement of flow in pipe lines from 1/2” NPS through 3” NPS. The Model 300 Series utilizes two averaging flow elements of equal area to sense stagnation (RAM) and static differential pressure providing minimum permanent pressure loss. This flow element can be supplied with your choice of plain, threaded, or flanged end connections in a wide variety of materials.

Datasheet

Technical Specifications

  Mid-West Instrument
Product Category Liquid Flow Meters
Product Number 300-BB
Product Name Model 300 Series
Meter Technology Pitot Tubes
Operating Temperature -20 to 200 F (-29 to 93 C)
Process Media Type Liquid; Gas; Steam
Operating Pressure 3770 psi (2653 m H2O)
Meter Type Velocity Flow Meter
Unlock Full Specs
to access all available technical data