Micro Sensor Co., Ltd. Intelligent Electromagnetic Flowmeter MFE600

Description
MFE600 intelligent integrated electromagnetic flowmeter is an instrument for volume flux measurement. Ranging from DN6 to DN1400, the electromagnetic flow meter is CE marked, outputs analog 4mA ~ 20mA DC and digital HART, RS485. It can be used for flow measurement in industrial fields such as petroleum, chemical, metallurgy, water supply and drainage, steel, coal, paper, food, textile, environmental protection and other municipal administration, water conservancy construction field etc. With a water tower up to 35m as pressure stabilizer for actual flow calibration, we have a professional production line for electromagnetic flow meter, also we design and develop a series of software and hardware for electromagnetic flowmeter for mass production to ensure high quality in long term use. · Volume flux measurement · RS485 communication protocol · RS232 communication protocol Used For: The MFE600 electromagnetic flowmeter is suitable for flow measurement of conductive liquids like wasted water etc. It has a flange type fitting, DN10 to DN1400, for use in petroleum, chemical, metallurgy, water supply, and drainage.
Datasheet
Description
MFE600 intelligent integrated electromagnetic flowmeter is an instrument for volume flux measurement. Ranging from DN6 to DN1400, the electromagnetic flow meter is CE marked, outputs analog 4mA ~ 20mA DC and digital HART, RS485. It can be used for flow measurement in industrial fields such as petroleum, chemical, metallurgy, water supply and drainage, steel, coal, paper, food, textile, environmental protection and other municipal administration, water conservancy construction field etc. With a water tower up to 35m as pressure stabilizer for actual flow calibration, we have a professional production line for electromagnetic flow meter, also we design and develop a series of software and hardware for electromagnetic flowmeter for mass production to ensure high quality in long term use. · Volume flux measurement · RS485 communication protocol · RS232 communication protocol Used For: The MFE600 electromagnetic flowmeter is suitable for flow measurement of conductive liquids like wasted water etc. It has a flange type fitting, DN10 to DN1400, for use in petroleum, chemical, metallurgy, water supply, and drainage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Electromagnetic Flowmeter - MFE600 - Micro Sensor Co., Ltd.
Baoji, China
Intelligent Electromagnetic Flowmeter
MFE600
Intelligent Electromagnetic Flowmeter MFE600
MFE600 intelligent integrated electromagnetic flowmeter is an instrument for volume flux measurement. Ranging from DN6 to DN1400, the electromagnetic flow meter is CE marked, outputs analog 4mA ~ 20mA DC and digital HART, RS485. It can be used for flow measurement in industrial fields such as petroleum, chemical, metallurgy, water supply and drainage, steel, coal, paper, food, textile, environmental protection and other municipal administration, water conservancy construction field etc. With a water tower up to 35m as pressure stabilizer for actual flow calibration, we have a professional production line for electromagnetic flow meter, also we design and develop a series of software and hardware for electromagnetic flowmeter for mass production to ensure high quality in long term use. · Volume flux measurement · RS485 communication protocol · RS232 communication protocol Used For: The MFE600 electromagnetic flowmeter is suitable for flow measurement of conductive liquids like wasted water etc. It has a flange type fitting, DN10 to DN1400, for use in petroleum, chemical, metallurgy, water supply, and drainage.

MFE600 intelligent integrated electromagnetic flowmeter is an instrument for volume flux measurement. Ranging from DN6 to DN1400, the electromagnetic flow meter is CE marked, outputs analog 4mA ~ 20mA DC and digital HART, RS485. It can be used for flow measurement in industrial fields such as petroleum, chemical, metallurgy, water supply and drainage, steel, coal, paper, food, textile, environmental protection and other municipal administration, water conservancy construction field etc.
With a water tower up to 35m as pressure stabilizer for actual flow calibration, we have a professional production line for electromagnetic flow meter, also we design and develop a series of software and hardware for electromagnetic flowmeter for mass production to ensure high quality in long term use.


  • · Volume flux measurement
  • · RS485 communication protocol
  • · RS232 communication protocol

Used For:

The MFE600 electromagnetic flowmeter is suitable for flow measurement of conductive liquids like wasted water etc. It has a flange type fitting, DN10 to DN1400, for use in petroleum, chemical, metallurgy, water supply, and drainage.

Supplier's Site Datasheet
Separated Electromagnetic Flowmeter - MFE600 - Micro Sensor Co., Ltd.
Baoji, China
Separated Electromagnetic Flowmeter
MFE600
Separated Electromagnetic Flowmeter MFE600
MFE600 intelligent integrated electromagnetic flowmeter is an instrument for volume flux measurement. With a water tower up to 35m as pressure stabilizer for actual flow calibration, we have a professional production line for electromagnetic flowmeter, also we design and develop a series of software and hardware for electromagnetic flowmeter for mass production to ensure high quality in long term use. · Volume flux measurement · RS485 communication protocol · RS232 communication protocol Used For: The separated electromagnetic flow meter is suitable for high-temperature water liquids flow measurement—accurate performance for coal, textile, environmental protection and water conservancy construction, etc.

MFE600 intelligent integrated electromagnetic flowmeter is an instrument for volume flux measurement. With a water tower up to 35m as pressure stabilizer for actual flow calibration, we have a professional production line for electromagnetic flowmeter, also we design and develop a series of software and hardware for electromagnetic flowmeter for mass production to ensure high quality in long term use.


  • · Volume flux measurement
  • · RS485 communication protocol
  • · RS232 communication protocol

Used For:

The separated electromagnetic flow meter is suitable for high-temperature water liquids flow measurement—accurate performance for coal, textile, environmental protection and water conservancy construction, etc.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Liquid Flow Meters
Product Number MFE600
Product Name Intelligent Electromagnetic Flowmeter
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Portable Ultrasonic Liquid Flow Meter - TransPort PT900 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter - FPIP5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Multi-insertion
Process Media Type Liquid
View Details
Flow Sensors - Industrial - 2171-SFAW-100-TG1-E-PNLK-PNVBA-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid
View Details