Micro Sensor Co., Ltd. Insert Type Electromagnetic Flow Meter MFE600C

Description
MFE600C Insertion Electromagnetic Flowmeter has the characteristics of high reliability, good stability, and long service life. On the basis of retaining the advantages of the pipe type electromagnetic flowmeter, the method of opening under pressure and installation under pressure can be adopted, so that the plug-in flowmeter can be constructed and installed without stopping the water. MFE600C electromagnetic flowmeter is available in split type and integrated type. The split type is generally used in occasions where the reading is inconvenient during on-site maintenance and debugging, and is also used in harsh applications, such as high-temperature fluids and vibration sources. One-piece and split-type models can meet the requirements for most occasions. · Diameter: DN200 ~ DN1600 · Measurement accuracy is not affected by changes in fluid density, viscosity, temperature, pressure and conductivity · The special structure can be installed and disassembled under the condition of low pressure and non-stop water, which is convenient for maintenance and repair · Low frequency rectangular wave excitation improves the stability of flow measurement Used For: In chemical industry, water supply and drainage, sewage treatment, water conservancy construction and other industries.
Datasheet
Description
MFE600C Insertion Electromagnetic Flowmeter has the characteristics of high reliability, good stability, and long service life. On the basis of retaining the advantages of the pipe type electromagnetic flowmeter, the method of opening under pressure and installation under pressure can be adopted, so that the plug-in flowmeter can be constructed and installed without stopping the water. MFE600C electromagnetic flowmeter is available in split type and integrated type. The split type is generally used in occasions where the reading is inconvenient during on-site maintenance and debugging, and is also used in harsh applications, such as high-temperature fluids and vibration sources. One-piece and split-type models can meet the requirements for most occasions. · Diameter: DN200 ~ DN1600 · Measurement accuracy is not affected by changes in fluid density, viscosity, temperature, pressure and conductivity · The special structure can be installed and disassembled under the condition of low pressure and non-stop water, which is convenient for maintenance and repair · Low frequency rectangular wave excitation improves the stability of flow measurement Used For: In chemical industry, water supply and drainage, sewage treatment, water conservancy construction and other industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert Type Electromagnetic Flow Meter - MFE600C - Micro Sensor Co., Ltd.
Baoji, China
Insert Type Electromagnetic Flow Meter
MFE600C
Insert Type Electromagnetic Flow Meter MFE600C
MFE600C Insertion Electromagnetic Flowmeter has the characteristics of high reliability, good stability, and long service life. On the basis of retaining the advantages of the pipe type electromagnetic flowmeter, the method of opening under pressure and installation under pressure can be adopted, so that the plug-in flowmeter can be constructed and installed without stopping the water. MFE600C electromagnetic flowmeter is available in split type and integrated type. The split type is generally used in occasions where the reading is inconvenient during on-site maintenance and debugging, and is also used in harsh applications, such as high-temperature fluids and vibration sources. One-piece and split-type models can meet the requirements for most occasions. · Diameter: DN200 ~ DN1600 · Measurement accuracy is not affected by changes in fluid density, viscosity, temperature, pressure and conductivity · The special structure can be installed and disassembled under the condition of low pressure and non-stop water, which is convenient for maintenance and repair · Low frequency rectangular wave excitation improves the stability of flow measurement Used For: In chemical industry, water supply and drainage, sewage treatment, water conservancy construction and other industries.

MFE600C Insertion Electromagnetic Flowmeter has the characteristics of high reliability, good stability, and long service life. On the basis of retaining the advantages of the pipe type electromagnetic flowmeter, the method of opening under pressure and installation under pressure can be adopted, so that the plug-in flowmeter can be constructed and installed without stopping the water. MFE600C electromagnetic flowmeter is available in split type and integrated type. The split type is generally used in occasions where the reading is inconvenient during on-site maintenance and debugging, and is also used in harsh applications, such as high-temperature fluids and vibration sources. One-piece and split-type models can meet the requirements for most occasions.


  • · Diameter: DN200 ~ DN1600
  • · Measurement accuracy is not affected by changes in fluid density, viscosity, temperature, pressure and conductivity
  • · The special structure can be installed and disassembled under the condition of low pressure and non-stop water, which is convenient for maintenance and repair
  • · Low frequency rectangular wave excitation improves the stability of flow measurement

Used For:

In chemical industry, water supply and drainage, sewage treatment, water conservancy construction and other industries.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Liquid Flow Meters
Product Number MFE600C
Product Name Insert Type Electromagnetic Flow Meter
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - variable-area-Flow-meter - 198806520 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.44 to 3.74 GPM (1.67 to 14.17 L/min)
View Details
PETRO 3003 LUBOIL - lubricant-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 105.60 GPM (40 to 400 L/min)
View Details
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI1500 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details