Micro Sensor Co., Ltd. Electromagnetic Flowmeter MFE600E

Description
MFE600E Intelligent Electromagnetic Flowmeter has 4mA~20mA DC, HART and RS485 output signals. Using a water tower up to 37m as pressure stabilizer for actual flow calibration, it is able to work with high accuracy and stability for a long time. · Flange type: DN6~DN1600 · Flange, Sanitary, Threaded, Clamping type available · Battery-powered, solar-powered optional Used For: Be widely used in industrial fields such as petroleum, chemical, metallurgy, water supply and drainage, steel, coal, paper, food, textile, environmental protection and other municipal administration, water conservancy construction fields etc.
Datasheet
Description
MFE600E Intelligent Electromagnetic Flowmeter has 4mA~20mA DC, HART and RS485 output signals. Using a water tower up to 37m as pressure stabilizer for actual flow calibration, it is able to work with high accuracy and stability for a long time. · Flange type: DN6~DN1600 · Flange, Sanitary, Threaded, Clamping type available · Battery-powered, solar-powered optional Used For: Be widely used in industrial fields such as petroleum, chemical, metallurgy, water supply and drainage, steel, coal, paper, food, textile, environmental protection and other municipal administration, water conservancy construction fields etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromagnetic Flowmeter - MFE600E - Micro Sensor Co., Ltd.
Baoji, China
Electromagnetic Flowmeter
MFE600E
Electromagnetic Flowmeter MFE600E
MFE600E Intelligent Electromagnetic Flowmeter has 4mA~20mA DC, HART and RS485 output signals. Using a water tower up to 37m as pressure stabilizer for actual flow calibration, it is able to work with high accuracy and stability for a long time. · Flange type: DN6~DN1600 · Flange, Sanitary, Threaded, Clamping type available · Battery-powered, solar-powered optional Used For: Be widely used in industrial fields such as petroleum, chemical, metallurgy, water supply and drainage, steel, coal, paper, food, textile, environmental protection and other municipal administration, water conservancy construction fields etc.

MFE600E Intelligent Electromagnetic Flowmeter has 4mA~20mA DC, HART and RS485 output signals. Using a water tower up to 37m as pressure stabilizer for actual flow calibration, it is able to work with high accuracy and stability for a long time.


  • · Flange type: DN6~DN1600
  • · Flange, Sanitary, Threaded, Clamping type available
  • · Battery-powered, solar-powered optional

Used For:

Be widely used in industrial fields such as petroleum, chemical, metallurgy, water supply and drainage, steel, coal, paper, food, textile, environmental protection and other municipal administration, water conservancy construction fields etc.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Liquid Flow Meters
Product Number MFE600E
Product Name Electromagnetic Flowmeter
Meter Technology Electromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - 4563050 - RS Components, Ltd.
ifm efector inc.
Specs
Product Standards RoHS
Operating Pressure 4351 psi (3062 m H2O)
Gas Volumetric Flow Rate 0.0064 to 6.36 SCFM (0.0108 to 10.8 m³/hr)
View Details
2 suppliers
Measurement - Flow - paddlewheel-sensors - 159001315 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details