Micro Sensor Co., Ltd. Flow Switch MFM500A

Description
MFM500A flow switch sensor is an intelligent thermal diffusion principle-based flow monitoring sensor, with the compact size, full stainless steel material and IP67 protection class. It is available for real-time monitoring of pipe water flow. It has OLED display and switchable display between the progress bar and digital display. It has 1relay, 2 NPN, 2 PNP, 2PNP+4~20mADC output signal. More than a flow switch, flow rate change showed on display, also alarm appeared when the pipe is empty. It can be used for cooling or lubrication system flow monitoring to realize pre-warning and protection for critical equipment when there is flow fault. · Range: 1cm/s~150cm/s (water), · 3cm/s~300cm/s(oil) · Temperature Compensation LED Indicator Used For: The flow switch is an intelligent thermal diffusion principle-based flow monitoring sensor, OLED display, PNP NPN, and relay output applied in power generation, metallurgy, steel, paper, boilers etc.
Datasheet
Description
MFM500A flow switch sensor is an intelligent thermal diffusion principle-based flow monitoring sensor, with the compact size, full stainless steel material and IP67 protection class. It is available for real-time monitoring of pipe water flow. It has OLED display and switchable display between the progress bar and digital display. It has 1relay, 2 NPN, 2 PNP, 2PNP+4~20mADC output signal. More than a flow switch, flow rate change showed on display, also alarm appeared when the pipe is empty. It can be used for cooling or lubrication system flow monitoring to realize pre-warning and protection for critical equipment when there is flow fault. · Range: 1cm/s~150cm/s (water), · 3cm/s~300cm/s(oil) · Temperature Compensation LED Indicator Used For: The flow switch is an intelligent thermal diffusion principle-based flow monitoring sensor, OLED display, PNP NPN, and relay output applied in power generation, metallurgy, steel, paper, boilers etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Switch - MFM500A - Micro Sensor Co., Ltd.
Baoji, China
Flow Switch
MFM500A
Flow Switch MFM500A
MFM500A flow switch sensor is an intelligent thermal diffusion principle-based flow monitoring sensor, with the compact size, full stainless steel material and IP67 protection class. It is available for real-time monitoring of pipe water flow. It has OLED display and switchable display between the progress bar and digital display. It has 1relay, 2 NPN, 2 PNP, 2PNP+4~20mADC output signal. More than a flow switch, flow rate change showed on display, also alarm appeared when the pipe is empty. It can be used for cooling or lubrication system flow monitoring to realize pre-warning and protection for critical equipment when there is flow fault. · Range: 1cm/s~150cm/s (water), · 3cm/s~300cm/s(oil) · Temperature Compensation LED Indicator Used For: The flow switch is an intelligent thermal diffusion principle-based flow monitoring sensor, OLED display, PNP NPN, and relay output applied in power generation, metallurgy, steel, paper, boilers etc.

MFM500A flow switch sensor is an intelligent thermal diffusion principle-based flow monitoring sensor, with the compact size, full stainless steel material and IP67 protection class. It is available for real-time monitoring of pipe water flow. It has OLED display and switchable display between the progress bar and digital display.
It has 1relay, 2 NPN, 2 PNP, 2PNP+4~20mADC output signal. More than a flow switch, flow rate change showed on display, also alarm appeared when the pipe is empty. It can be used for cooling or lubrication system flow monitoring to realize pre-warning and protection for critical equipment when there is flow fault.


  • · Range: 1cm/s~150cm/s (water),
  • · 3cm/s~300cm/s(oil)
  • · Temperature Compensation LED Indicator

Used For:

The flow switch is an intelligent thermal diffusion principle-based flow monitoring sensor, OLED display, PNP NPN, and relay output applied in power generation, metallurgy, steel, paper, boilers etc.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Liquid Flow Meters
Product Number MFM500A
Product Name Flow Switch
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

OF-Z Micro flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details
Flow Sensors - 2100726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details