Delta Controls Ltd. Diff. PressureTransmitter FCX

Description
The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique micro-machined capacitance silicon sensor with state-of-the-art microprocessor technology to provide exceptional performance and functionality. Features High accuracy up to±0.04% Minimum environmental influence Fuji/HART bilingual communications protocol Application flexibility Programmable output Linearization Function Burnout current flexibility (Under Scale: 3.2 to 4.0 mA, Over Scale:20.0 to 22.5mA) Dry calibration without reference pressure
Description
The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique micro-machined capacitance silicon sensor with state-of-the-art microprocessor technology to provide exceptional performance and functionality. Features High accuracy up to±0.04% Minimum environmental influence Fuji/HART bilingual communications protocol Application flexibility Programmable output Linearization Function Burnout current flexibility (Under Scale: 3.2 to 4.0 mA, Over Scale:20.0 to 22.5mA) Dry calibration without reference pressure

Suppliers

Company
Product
Description
Supplier Links
Diff. PressureTransmitter - FCX - Delta Controls Ltd.
Houston, TX, USA
Diff. PressureTransmitter
FCX
Diff. PressureTransmitter FCX
The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique micro-machined capacitance silicon sensor with state-of-the-art microprocessor technology to provide exceptional performance and functionality. Features High accuracy up to±0.04% Minimum environmental influence Fuji/HART bilingual communications protocol Application flexibility Programmable output Linearization Function Burnout current flexibility (Under Scale: 3.2 to 4.0 mA, Over Scale:20.0 to 22.5mA) Dry calibration without reference pressure

The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique micro-machined capacitance silicon sensor with state-of-the-art microprocessor technology to provide exceptional performance and functionality.

Features

  • High accuracy up to±0.04%
  • Minimum environmental influence
  • Fuji/HART bilingual communications protocol
  • Application flexibility
  • Programmable output Linearization Function
  • Burnout current flexibility (Under Scale: 3.2 to 4.0 mA, Over Scale:20.0 to 22.5mA)
  • Dry calibration without reference pressure
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Flow Meters
Product Number FCX
Product Name Diff. PressureTransmitter
Unlock Full Specs
to access all available technical data

Similar Products

TRA Ultrasonic Flow Meter for Liquid -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
PETRO 3003 VOLUTIGER | VOLUBOTTLE - combined-gravity-pump-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 264.00 GPM (1000 L/min)
View Details
Flow Sensors - 1982953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Liquid
Operating Pressure 100 psi (70.43 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details