Delta Controls Ltd. Flow Switch 131

Description
Vane Operated Flow Switch Air Flow. 2.5 to 12.5 m/sec. (500 to 2500 ft/min). ATEX and IECEx. Performance characteristics Enclosure IP66 Protection Wetted parts Mild steel backplate – aluminium or stainless steel vane. Process connection Duct mounting. Unit weight 4.6kg – 9.4kg /10.2lb – 20.7lb
Description
Vane Operated Flow Switch Air Flow. 2.5 to 12.5 m/sec. (500 to 2500 ft/min). ATEX and IECEx. Performance characteristics Enclosure IP66 Protection Wetted parts Mild steel backplate – aluminium or stainless steel vane. Process connection Duct mounting. Unit weight 4.6kg – 9.4kg /10.2lb – 20.7lb

Suppliers

Company
Product
Description
Supplier Links
Houston, TX, USA
Flow Switch
131
Flow Switch 131
Vane Operated Flow Switch Air Flow. 2.5 to 12.5 m/sec. (500 to 2500 ft/min). ATEX and IECEx. Performance characteristics Enclosure IP66 Protection Wetted parts Mild steel backplate – aluminium or stainless steel vane. Process connection Duct mounting. Unit weight 4.6kg – 9.4kg /10.2lb – 20.7lb

Vane Operated Flow Switch

  • Air Flow.
  • 2.5 to 12.5 m/sec.
  • (500 to 2500 ft/min).
  • ATEX and IECEx.

Performance characteristics
Enclosure

  • IP66 Protection

Wetted parts

  • Mild steel backplate – aluminium or stainless steel vane.

Process connection

  • Duct mounting.

Unit weight

  • 4.6kg – 9.4kg /10.2lb – 20.7lb
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Flow Meters
Product Number 131
Product Name Flow Switch
Approvals ATEX
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247020 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 inch (50.8 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 2891449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-05N7-000 - Aratas America LLC
Specs
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 1.32 GPM (0.0 to 5 L/min)
View Details
2 suppliers
CHIPREG MFC - 40M0101CG2811 1110000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details