Oil-Rite Corp. (Formerly B1049-1X-SS), Angled Valve Brush, 1/4” Round Stainless Steel, 1/8” Female NPT Inlet B1049-SR1BHW

Description
This Valve Brush features a 45° angle and (2) 1/8” Female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. B1049-NR1BHW). The shank is adjustable to accommodate up to ½” of bristle wear. A r eplacement brush is readily available.
Description
This Valve Brush features a 45° angle and (2) 1/8” Female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. B1049-NR1BHW). The shank is adjustable to accommodate up to ½” of bristle wear. A r eplacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1049-1X-SS), Angled Valve Brush, 1/4” Round Stainless Steel, 1/8” Female NPT Inlet - B1049-SR1BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1049-1X-SS), Angled Valve Brush, 1/4” Round Stainless Steel, 1/8” Female NPT Inlet
B1049-SR1BHW
(Formerly B1049-1X-SS), Angled Valve Brush, 1/4” Round Stainless Steel, 1/8” Female NPT Inlet B1049-SR1BHW
This Valve Brush features a 45° angle and (2) 1/8” Female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. B1049-NR1BHW). The shank is adjustable to accommodate up to ½” of bristle wear. A r eplacement brush is readily available.

This Valve Brush features a 45° angle and (2) 1/8” Female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. B1049-NR1BHW).

The shank is adjustable to accommodate up to ½” of bristle wear. A r eplacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1049-SR1BHW
Product Name (Formerly B1049-1X-SS), Angled Valve Brush, 1/4” Round Stainless Steel, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Side Tuft Cleaning Brushes - 05805 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 2.12 inch (53.97 mm)
View Details
Therm-L-Brush™ - F580CLA30BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details
BR9 Fine Grade FybRglass® Hand Brush - AA0026 - Eraser Company, Inc.
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details