Oil-Rite Corp. (Formerly A2260-3X01), Horizontal Round Brush With Drip Tube 1" Nylon, 1/8" Female NPT Inlet, Mounting Bracket A2260-NR3

Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush features a horizontal aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2260-SR3). The total length of this Horizontal Round Brush with Drip Tube is 4 15/16".
Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush features a horizontal aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2260-SR3). The total length of this Horizontal Round Brush with Drip Tube is 4 15/16".

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2260-3X01), Horizontal Round Brush With Drip Tube 1
Manitowoc, WI, United States
(Formerly A2260-3X01), Horizontal Round Brush With Drip Tube 1" Nylon, 1/8" Female NPT Inlet, Mounting Bracket
A2260-NR3
(Formerly A2260-3X01), Horizontal Round Brush With Drip Tube 1" Nylon, 1/8" Female NPT Inlet, Mounting Bracket A2260-NR3
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush features a horizontal aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2260-SR3). The total length of this Horizontal Round Brush with Drip Tube is 4 15/16".

Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This brush features a horizontal aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2260-SR3).

The total length of this Horizontal Round Brush with Drip Tube is 4 15/16".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2260-NR3
Product Name (Formerly A2260-3X01), Horizontal Round Brush With Drip Tube 1" Nylon, 1/8" Female NPT Inlet, Mounting Bracket
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

M8225, 8 Inch Medium Duty Wire Wheel - 41019 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.25 inch (31.75 mm)
View Details
3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Wire Stripping Wheel - AC1505 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1969 to ? inch (5 to ? mm)
View Details
Brush Lever Seal - LSB103BC - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Lever Seal; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 0.0 to 120 inch (0.0 to 3048 mm)
View Details