SKF/Global Angular Contact Ball Bearings, Double Row - 5208 A 125007408

Description
SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.
Description
SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Ball Bearings, Double Row - 5208 A - 125007408 - SKF/Global
Lansdale, PA, USA
Angular Contact Ball Bearings, Double Row - 5208 A
125007408
Angular Contact Ball Bearings, Double Row - 5208 A 125007408
SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

Supplier's Site
Angular Contact Ball Bearings, Double Row - 5208 A - 125007408 - SKF/North America
Lansdale, PA, USA
Angular Contact Ball Bearings, Double Row - 5208 A
125007408
Angular Contact Ball Bearings, Double Row - 5208 A 125007408
SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 125007408 125007408
Product Name Angular Contact Ball Bearings, Double Row - 5208 A Angular Contact Ball Bearings, Double Row - 5208 A
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Rolling Element Steel Steel
Seals / Shields None (Open Bearing) None (Open Bearing)
Type Double Row Angular Contact Double Row Angular Contact
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-35 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details