Triad Magnetics Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| The FP10-1200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP10-2400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP10-250 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP10-4800 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP10-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP12-1900 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP12-200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP12-3800 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP12-475 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP12-950 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP120-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP120-20 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP120-50 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP16-150 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP16-1500 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP16-3000 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP16-375 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP16-750 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP20-1200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP20-125 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP20-2400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP20-300 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP20-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP230-10 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP230-25 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP230-50 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP24-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP24-1000 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP24-2000 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP24-250 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP24-500 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP30-1600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP30-400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP30-800 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP30-85 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP34-1400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP34-170 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP34-340 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP34-700 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP34-75 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP40-1200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP40-150 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP40-300 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP40-60 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP40-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP56-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP56-200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP56-425 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP56-45 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP56-850 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP88-130 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP88-28 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP88-65 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The JSU Series Power Supply Junction Box is ideal for hardwiring essential stationary equipment or devices, eliminating the potential for the accidental disconnection of bulky wall plug-in power supplies with... | |
| The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a... | |
| The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the... | |
| These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with... | |
| Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the... | |
| Triad chassis mount power transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by... | |
| Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed... | |
| Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible... | |
| Triad isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltages and case types. Triad isolation transformers... | |
| Triad low-level audio transformers have been adopted as standard by many manufacturers of the finest in audio equipment. No other transformers offer such wide frequency range and such effective magnetic... | |
| Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling... | |
| Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power... | |
| Triad’s HS-52 Output Audio Transformer provides the durability and precision required in today’s demanding designs. Mu-Metal case construction for magnetic field immunity and up to 95 dB Hum reduction. Ample... | |
| Triad's HS-29 Interstage Audio Transformer provides the durability and precision required in vintage and today's demanding designs. Mu-Metal case construction for magnetic field immunity and up to 95 dB Hum... | |
| Triad's HS-50 Output Audio Transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and up to 95 dB Hum reduction. Ample... |
| << Prev | Next >> |