Triad Magnetics Datasheets for Industrial Control Transformers
Industrial control transformers are designed for industrial applications that require relays, solenoids, and other electromagnetic devices. They contain capacitors or other filtering devices to minimize variations in output, and are well-suited for applications that require constant current or constant voltage with a low volt-amp or low power rating.
Industrial Control Transformers: Learn more
| Product Name | Notes |
|---|---|
| The FP10-1200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP10-2400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP10-250 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP10-4800 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP10-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP12-1900 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP12-200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP12-3800 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP12-475 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP12-950 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP120-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP120-20 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP120-50 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP16-150 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP16-1500 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP16-3000 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP16-375 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP16-750 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP20-1200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP20-125 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP20-2400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP20-300 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP20-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP230-10 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP230-25 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP230-50 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP24-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP24-1000 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP24-2000 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP24-250 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP24-500 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP30-1600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP30-400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP30-800 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP30-85 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP34-1400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP34-170 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP34-340 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP34-700 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP34-75 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP40-1200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP40-150 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP40-300 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP40-60 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP40-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP56-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP56-200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP56-425 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP56-45 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP56-850 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP88-130 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP88-28 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP88-65 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the... | |
| Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are design and... | |
| Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting. | |
| Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed... | |
| Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible... | |
| Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling... | |
| Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power... |