Triad Magnetics Datasheets for Isolation Transformers

Isolation transformers provide electrical decoupling or isolation to two connected circuits. They have a turn ratio of 1:1.
Isolation Transformers: Learn more

Page: 1 2
Product Name Notes
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the...
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
The FP10-250 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP12-475 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP12-950 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP120-50 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP16-375 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP16-750 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP20-300 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP20-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP230-25 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP230-50 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP24-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP24-250 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP24-500 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP30-400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP34-170 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP40-150 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP40-300 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP56-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a...
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the...
These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with...
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the...
Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned...
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed...
Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed...
Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible...
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic...
Triad isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltages and case types. Triad isolation transformers...
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling...
Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are...
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power...
Triad produces a wide assortment of audio transformers for use in printed circuit designs. These transformers fill a broad application spectrum in the audio industry. Triad audio printed circuit transformers...
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a...
Triad’s HS-52 Output Audio Transformer provides the durability and precision required in today’s demanding designs. Mu-Metal case construction for magnetic field immunity and up to 95 dB Hum reduction. Ample...
Triad's A-10J Input audio transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and 60 to 80 dB Hum reduction. Large...
Triad's A-9J Input Transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and 60 to 80 dB Hum reduction. Large step-up...
Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with...
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero,...
Triad's HS-29 Interstage Audio Transformer provides the durability and precision required in vintage and today's demanding designs. Mu-Metal case construction for magnetic field immunity and up to 95 dB Hum...
Triad's HS-50 Output Audio Transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and up to 95 dB Hum reduction. Ample...
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for...
Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs...

Next >>