Triad Magnetics Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 100 Watt Single Output Enclosed Switching Power Supply with PFC for General Purpose Applications | |
| 150 Watt Single Output Enclosed Switching Power Supply with PFC for General Purpose Applications | |
|
TLD1020/40 Series - 20-40 Watt (W) Single Output Encapsulated Switching Power Supplies -- TLD1020-12
TLD1020/40 Series - 20-40 Watt (W) Single Output Encapsulated Switching Power Supplies -- TLD1020-24
TLD1020/40 Series - 20-40 Watt (W) Single Output Encapsulated Switching Power Supplies -- TLD1040-12
|
20-40 Watt Single Output Encapsulated Switching Power Supply with PFC for Indoor & Outdoor IP66/NEMA 4 Applications |
| 26 Watt Max Constant Current Encapsulated DC/DC Switching Power Supply for Indoor & Outdoor IP66 / NEMA 4 Applications. | |
| 40 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications | |
| 50 Watt Single Output Open Frame Switching Power Supply for General Purpose Applications. | |
| 60 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications | |
| 75 Watt Single Output Open Frame Switching Power Supply for General Purpose Applications | |
| The ABU125-050 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications... | |
| The ABU125-120 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications... | |
| The ABU125-150 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications... | |
| The ABU125-240 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications... | |
| The ABU125-270 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications... | |
| The ABU125-360 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications... | |
| The ABU125-480 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications... | |
| The ABU125-540 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications... | |
| The AEU65-033 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications... | |
| The AEU65-050 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications... | |
| The AEU65-120 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications... | |
| The AEU65-150 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications... | |
| The AEU65-240 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications... | |
| The AEU65-360 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications... | |
| The AEU65-480 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications... |