Triad Magnetics Datasheets for Audio Transformers
Audio transformers improve sound quality by removing interference from audio signals.
Audio Transformers: Learn more
| Product Name | Notes |
|---|---|
| The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate... | |
| Triad low-level audio transformers have been adopted as standard by many manufacturers of the finest in audio equipment. No other transformers offer such wide frequency range and such effective magnetic... | |
| Triad produces a wide assortment of audio transformers for use in printed circuit designs. These transformers fill a broad application spectrum in the audio industry. Triad audio printed circuit transformers... | |
| Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a... | |
| Triad’s HS-52 Output Audio Transformer provides the durability and precision required in today’s demanding designs. Mu-Metal case construction for magnetic field immunity and up to 95 dB Hum reduction. Ample... | |
| Triad's A-10J Input audio transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and 60 to 80 dB Hum reduction. Large... | |
| Triad's A-9J Input Transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and 60 to 80 dB Hum reduction. Large step-up... | |
| Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero,... | |
| Triad's HS-29 Interstage Audio Transformer provides the durability and precision required in vintage and today's demanding designs. Mu-Metal case construction for magnetic field immunity and up to 95 dB Hum... | |
| Triad's HS-50 Output Audio Transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and up to 95 dB Hum reduction. Ample... |