Triad Magnetics Chassis Mount Transformer, 240Va; Chassis Mount Transformer Type Triad Magnetics F401U

Description
CHASSIS MOUNT TRANSFORMER, 240VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:240VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
CHASSIS MOUNT TRANSFORMER, 240VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:240VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Transformer, 240Va; Chassis Mount Transformer Type Triad Magnetics - 98F2008 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 240Va; Chassis Mount Transformer Type Triad Magnetics
98F2008
Chassis Mount Transformer, 240Va; Chassis Mount Transformer Type Triad Magnetics 98F2008
CHASSIS MOUNT TRANSFORMER, 240VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:240VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 240VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:240VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 98F2008
Product Name Chassis Mount Transformer, 240Va; Chassis Mount Transformer Type Triad Magnetics
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Pulse Transformers - II-22-0001 - Acme Chip Technology Co., Limited
Specs
Category Signal
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
HP3 Series Hexa-Path Magnetics - HP3-0138 HP3-0138LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details