Triad Magnetics Datasheets for Switch Mode Transformers

Switch mode transformers (switching transformers) are used mainly in switching power supplies and DC-DC converters. They provide a storage element for transferring energy from input to output in discrete packets as required in switching power supplies, regulators and converters.
Switch Mode Transformers: Learn more

Product Name Notes
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the...
The JSU Series Power Supply Junction Box is ideal for hardwiring essential stationary equipment or devices, eliminating the potential for the accidental disconnection of bulky wall plug-in power supplies with...
Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible...
Triad prepackaged medical plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and...
Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and...
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a...
Triad’s universal input WMX Series of external wall plug-in adaptors are designed for medical applications. They are certified to CB/EN/IEC/ANSI 60601-1 with 2 MOPPS (Means of Patient Protection) The series...
Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with...
null