Triad Magnetics Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| Multiple Secondary Chassis Mount Power Transformers | |
| The FP10-1200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP10-2400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP10-250 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP10-4800 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP10-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP12-1900 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP12-200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP12-3800 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP12-475 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP12-950 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP120-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP120-20 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP120-50 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP16-150 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP16-1500 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP16-3000 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The FP16-375 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. | |
| The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a... | |
| The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the... | |
| Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the... | |
| Triad chassis mount power transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by... | |
| Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed... | |
| Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling... | |
| Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power... |
| Next >> |