Triad Magnetics Datasheets for Toroidal Transformers

Toroidal transformers typically consist of copper wire wrapped around a cylindrical core. This design prevents the magnetic flux that occurs within the coil from leaking.
Toroidal Transformers: Learn more

Product Name Notes
The FP120-50 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP20-300 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP20-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP230-50 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP24-250 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP56-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with...
Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and...
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for...
Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs...