DeWAL Circuit Board Tape DW 904-1

Description
DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION INFORMATION These tapes are used in masking metal parts during bonding or mild acid etching, as electrical insulation, as splicing tape for silicone liners and paper, and in the epoxy bonding of aircraft parts.
Description
DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION INFORMATION These tapes are used in masking metal parts during bonding or mild acid etching, as electrical insulation, as splicing tape for silicone liners and paper, and in the epoxy bonding of aircraft parts.
Datasheet
Datasheet Summary
Powered by GS/AI

DeWAL DW 904-1 is a circuit board tape made from 1 mil polyester film with a silicone adhesive. It is designed to provide optical clarity, making it suitable for applications where visibility is important. The tape features good solvent resistance and is capable of clean removal at elevated temperatures. It has a maximum operating temperature of 154°C (310°F) and offers adhesion values of 458 g/cm (41 oz/in). The tape is available in widths ranging from 0.25 mm to 17 mm (6.35 inches to 432 inches) and comes in a roll length of 36 m (33 yards). Typical applications include masking metal parts during bonding or mild acid etching, electrical insulation, splicing tape for silicone liners and paper, and epoxy bonding of aircraft parts.

Datasheet Summary
Powered by GS/AI

DeWAL DW 904-1 is a circuit board tape made from 1 mil polyester film with a silicone adhesive. It is designed to provide optical clarity, making it suitable for applications where visibility is important. The tape features good solvent resistance and is capable of clean removal at elevated temperatures. It has a maximum operating temperature of 154°C (310°F) and offers adhesion values of 458 g/cm (41 oz/in). The tape is available in widths ranging from 0.25 mm to 17 mm (6.35 inches to 432 inches) and comes in a roll length of 36 m (33 yards). Typical applications include masking metal parts during bonding or mild acid etching, electrical insulation, splicing tape for silicone liners and paper, and epoxy bonding of aircraft parts.

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Tape - DW 904-1 - DeWAL
Narragansett, RI, United States
Circuit Board Tape
DW 904-1
Circuit Board Tape DW 904-1
DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION INFORMATION These tapes are used in masking metal parts during bonding or mild acid etching, as electrical insulation, as splicing tape for silicone liners and paper, and in the epoxy bonding of aircraft parts.

DW 904-1 uses 1 mil polyester film coated with silicone adhesive.

The silicone adhesive will release cleanly.

This tape product is transparent for applications where optical clarity is important.

APPLICATION INFORMATION
These tapes are used in masking metal parts during bonding or mild acid etching, as electrical insulation, as splicing tape for silicone liners and paper, and in the epoxy bonding of aircraft parts.

Supplier's Site Datasheet

Technical Specifications

  DeWAL
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Number DW 904-1
Product Name Circuit Board Tape
Materials Plastic / Polymer; Polyester
Features Dielectric / Insulating
Thickness 1.00E-3 inches (0.0254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Type Film / Flexible
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Copper Clad Boards - 199283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rigid
Materials Copper Foil
Length 0.1969 ft (0.6000 dm)
View Details
Advanced Printed Electronics -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
View Details